Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP, 25mA, SPST, Gull Wing
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches 3 Position Recessed w/Seal Gullwing
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | EG5862TR-ND | 1400-KAE03TGGR | KAE03TGGR | KAE03TGGR |
| Product Name | DIP Switches | Dip Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Other Terminal Type | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts |