Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIP SWITCHES
E-SWITCH, INC.
KAD04SGGR -- DIP SWITCHES
E-Switch, Inc.
Dip Switches
KAD04SGGR
Description
DIP, 25mA, SPDT, Gull Wing
New Yorker Electronics Co., Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
DIP, 25mA, SPDT, Gull Wing
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Dip Switches
1400-KAD04SGGR
Dip Switches
1400-KAD04SGGR
DIP, 25mA, SPDT, Gull Wing
DIP, 25mA, SPDT, Gull Wing
Supplier's Site
Datasheet
Technical Specifications
New Yorker Electronics Co., Inc.
Product Category
DIP Switches
Product Number
1400-KAD04SGGR
Product Name
Dip Switches
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Rotary Encoded DIP Switches
3793856
Specs
Number of Positions Available
16
Terminal Type
Other Terminal Type
Other Terminal Type
Solder
View Details
Aratas America LLC
A6S-H Slide DIP Switch
A6S-4104-PH
Specs
Actuator Specifications
Slide Actuator(s)
Switch Dimensions
3.7 x 11.1 x 6.2 mm
Terminal Type
Other Terminal Type
View Details
4
suppliers
SCHURTER Inc
DIP Switches
3-162-274
View Details
TE Connectivity
DIP Switch
1825008-6
Specs
Max AC Voltage Rating
20 volts
Max DC Voltage Rating
20 volts
View Details
3
suppliers