Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
DIP, 25mA, SPST, PC Pin
DIP Switches/SIP Switches 8 Position Extended Topside Off Top Seal
SWITCH PIANO DIP SPST 25MA 24V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | KAP1108ET-ND | 1400-KAP1108ET | KAP1108ET | KAP1108ET |
| Product Name | DIP Switches | Dip Switches | DIP Switches/SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Straight PC Pins | ||
| Other Terminal Type | Through Hole, Right Angle | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps |