DIP, 25mA, SPDT, Gull Wing
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 141-KAD08LGGT-ND | 1400-KAD08LGGT |
| Product Name | DIP Switches | Dip Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Terminal Type | Surface Mount Technology | Other Terminal Type |
| Max Current Rating | 0.0250 amps | 0.0250 amps |