E-Switch, Inc. Dip Switches KAG08LGGR

Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet
Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switches 1400-KAG08LGGR
DIP, 25mA, SPST, Gull Wing

DIP, 25mA, SPST, Gull Wing

Supplier's Site Datasheet
DIP Switches - 141-KAG08LGGRTR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.025A 24V

SWITCH SLIDE DIP SPST 0.025A 24V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category DIP Switches DIP Switches
Product Number 1400-KAG08LGGR 141-KAG08LGGRTR-ND
Product Name Dip Switches DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type Surface Mount Technology
Other Terminal Type Gull Wing
Features Available in Tape and Reel Packaging
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6SN Slide DIP Switch - A6SN-5104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 14.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-2319848-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details