8MM PROCESS SEALED SMT DIP ROTARY
Dip Switch BCD Complement 10 Position Surface Mount, Right Angle Rotary for Tool Actuator 100mA 5VDC
SW ROTARY DIP BCD COMP 100MA 5V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 2300-ND3FC10H-R | 360-3294-2-ND | ND3FC10H-R |
| Product Name | Rotary Dip Switches | DIP Switches | Switches - DIP Switches |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | BCD Complement | BCD Complement |