SWITCH SLIDE DIP SPST 0.025A 24V
SWITCH SLIDE DIP SPST 0.025A 24V
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP, 25mA, SPST, Gull Wing
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 141-KAE01LGGRDKR-ND | 1400-KAE01LGGR | KAE01LGGR |
| Product Name | DIP Switches | Dip Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | Other Terminal Type | |
| Max Current Rating | 0.0250 amps | 0.0250 amps | |
| Max DC Voltage Rating | 24 volts |