DIP, 25mA, SPST, Gull Wing
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches/SIP Switches 5 Position Recessed w/o Seal Gullwing
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1400-KAE05SGGR | KAE05SGGR | KAE05SGGR |
| Product Name | Dip Switches | Switches - DIP Switches | DIP Switches/SIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Gull Wing | ||
| Features | Available in Tape and Reel Packaging |