10MM ULTRA-THIN SMT DIP ROTARY
Dip Switch Hexadecimal 16 Position Surface Mount Rotary with Shaft Actuator 100mA 5VDC
SWITCH ROTARY DIP HEX 100MA 5V
DIP Switches / SIP Switches SMT SHAFT ACTUATOR REAL CODED 16 POSITION UPRIGHT MOUNT
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 2300-FR02KR16P | FR02KR16P-ND | FR02KR16P | FR02KR16P |
| Product Name | Rotary Dip Switches | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | ||
| Other Pole and Throw | Hexadecimal | Hexadecimal |