E-Switch, Inc. Rotary Dip Switches DR3AH-10R-B

Description
ROTARY DIP, 25mA, BCD, PC Pin
Request a Quote Datasheet
Description
ROTARY DIP, 25mA, BCD, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Dip Switches - 1400-DR3AH-10R-B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Dip Switches
1400-DR3AH-10R-B
Rotary Dip Switches 1400-DR3AH-10R-B
ROTARY DIP, 25mA, BCD, PC Pin

ROTARY DIP, 25mA, BCD, PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
DR3AH-10R-B
Switches - DIP Switches DR3AH-10R-B
SWITCH ROTARY DIP BCD 25MA 24V

SWITCH ROTARY DIP BCD 25MA 24V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 1400-DR3AH-10R-B DR3AH-10R-B
Product Name Rotary Dip Switches Switches - DIP Switches
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6SN Slide DIP Switch - A6SN-2104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 1825013-6 - TE Connectivity
Specs
Features Available in Tape and Reel Packaging
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers