NKK Switches Switches - DIP Switches FR01AR16PB-S

Description
Win Source Part Number: 1338969-FR01AR16PB-S Category: Switches - DIP Switches Series: FR01 Number of Positions: 16 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 5VDC Height Above Board: 1.104" (28.05mm) Length: 0.516" (13.11mm) Standard Package: 25 Body Material: Polyamide (PA) , Nylon, Glass Filled Circuit: Hexadecimal Actuator Type: Rotary with Shaft Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Raised Washable: No Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: NKK Switches Base Product Number: FR01AR16 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1338969-FR01AR16PB-S Category: Switches - DIP Switches Series: FR01 Number of Positions: 16 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 5VDC Height Above Board: 1.104" (28.05mm) Length: 0.516" (13.11mm) Standard Package: 25 Body Material: Polyamide (PA) , Nylon, Glass Filled Circuit: Hexadecimal Actuator Type: Rotary with Shaft Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Raised Washable: No Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: NKK Switches Base Product Number: FR01AR16 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1338969-FR01AR16PB-S - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1338969-FR01AR16PB-S
Switches - DIP Switches 1338969-FR01AR16PB-S
Win Source Part Number: 1338969-FR01AR16PB-S Category: Switches - DIP Switches Series: FR01 Number of Positions: 16 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 5VDC Height Above Board: 1.104" (28.05mm) Length: 0.516" (13.11mm) Standard Package: 25 Body Material: Polyamide (PA) , Nylon, Glass Filled Circuit: Hexadecimal Actuator Type: Rotary with Shaft Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Raised Washable: No Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: NKK Switches Base Product Number: FR01AR16 California Prop 65: Warning Information

Win Source Part Number: 1338969-FR01AR16PB-S
Category: Switches - DIP Switches
Series: FR01
Number of Positions: 16
Pitch: 0.100" (2.54mm) , Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 5VDC
Height Above Board: 1.104" (28.05mm)
Length: 0.516" (13.11mm)
Standard Package: 25
Body Material: Polyamide (PA) , Nylon, Glass Filled
Circuit: Hexadecimal
Actuator Type: Rotary with Shaft
Electrical Life: 10,000 Steps
Mechanical Life: 10,000 Steps
Actuator Level: Raised
Washable: No
Mounting Type: Panel Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: NKK Switches
Base Product Number: FR01AR16
California Prop 65: Warning Information

Buy Now Datasheet
Rotary Dip Switches - 2300-FR01AR16PB-S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Dip Switches
2300-FR01AR16PB-S
Rotary Dip Switches 2300-FR01AR16PB-S
10MM ULTRA-THIN DIP ROTARY

10MM ULTRA-THIN DIP ROTARY

Supplier's Site Datasheet
DIP Switches - 360-3298-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
360-3298-ND
DIP Switches 360-3298-ND
Dip Switch Hexadecimal 16 Position Panel Mount Rotary with Shaft Actuator 100mA 5VDC

Dip Switch Hexadecimal 16 Position Panel Mount Rotary with Shaft Actuator 100mA 5VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
FR01AR16PB-S
Switches - DIP Switches FR01AR16PB-S
SWITCH ROTARY DIP HEX 100MA 5V

SWITCH ROTARY DIP HEX 100MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1338969-FR01AR16PB-S 2300-FR01AR16PB-S 360-3298-ND FR01AR16PB-S
Product Name Switches - DIP Switches Rotary Dip Switches DIP Switches Switches - DIP Switches
Number of Positions Available 16
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 5 volts 5 volts
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-3102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 8.56 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Rotary Encoded DIP Switches - 337548 - RS Components, Ltd.
Specs
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details