E-Switch, Inc. Rotary Dip Switches RDMBR10R2T

Description
ROTARY DIP, 100mA, BCD, PC Pin, IP67
Request a Quote Datasheet
Description
ROTARY DIP, 100mA, BCD, PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Dip Switches - 1400-RDMBR10R2T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Dip Switches
1400-RDMBR10R2T
Rotary Dip Switches 1400-RDMBR10R2T
ROTARY DIP, 100mA, BCD, PC Pin, IP67

ROTARY DIP, 100mA, BCD, PC Pin, IP67

Supplier's Site Datasheet
DIP Switches - EG5651-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
EG5651-ND
DIP Switches EG5651-ND
Dip Switch BCD 10 Position Through Hole, Right Angle Rotary with Shaft Actuator 100mA 42VDC

Dip Switch BCD 10 Position Through Hole, Right Angle Rotary with Shaft Actuator 100mA 42VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
RDMBR10R2T
Switches - DIP Switches RDMBR10R2T
SWITCH ROTARY DIP BCD 0.1A 42V

SWITCH ROTARY DIP BCD 0.1A 42V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1400-RDMBR10R2T EG5651-ND RDMBR10R2T
Product Name Rotary Dip Switches DIP Switches Switches - DIP Switches
Terminal Type Straight PC Pins Other Terminal Type
Features DustProof; Weather resistant or waterproof
Max Current Rating 0.1000 amps 0.1000 amps
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6RS Rotay DIP Switch - A6RS-162RS-P - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-2319848-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details