Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP, 25mA, SPST, Gull Wing
DIP SWITCH, 2POS, SPST, SLIDE, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAE Series RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches 2 Position Extended Gold Gullwing
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | EG5019-1-ND | 1400-KAE02LGGR | 61W9696 | KAE02LGGR | KAE02LGGR |
| Product Name | DIP Switches | Dip Switches | Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits E-Switch | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Other Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts |