Dip Switch SPST 3 Position Through Hole, Right Angle Slide (Standard) Actuator 25mA 24VDC
DIP, 25mA, SPST, PC Pin
DIP SWITCH, SPST, 3CKT, 0.025A, 24V, THT; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole, Right Angle; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches 3 PositionR/A PC Pin Extended Tape Sealed
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | EG5863-ND | 1400-KAS2103ET | 15N7641 | KAS2103ET | KAS2103ET |
| Product Name | DIP Switches | Dip Switches | Dip Switch, Spst, 3Ckt, 0.025A, 24V, Tht; No. Of Circuits E-Switch | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Straight PC Pins | |||
| Other Terminal Type | Through Hole, Right Angle | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps |