E-Switch, Inc. DIP Switches KAG02TGGR

Description
SWITCH SLIDE DIP SPST 0.025A 24V
Request a Quote Datasheet
Description
SWITCH SLIDE DIP SPST 0.025A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 141-KAG02TGGRTR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.025A 24V

SWITCH SLIDE DIP SPST 0.025A 24V

Buy Now Datasheet
DIP Switches - 141-KAG02TGGRCT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPDT 0.025A 24V

SWITCH SLIDE DIP SPDT 0.025A 24V

Buy Now Datasheet
DIP Switches - 141-KAG02TGGRDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPDT 0.025A 24V

SWITCH SLIDE DIP SPDT 0.025A 24V

Buy Now Datasheet
Dip Switches 1400-KAG02TGGR
DIP, 25mA, SPST, Gull Wing

DIP, 25mA, SPST, Gull Wing

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category DIP Switches DIP Switches
Product Number 141-KAG02TGGRTR-ND 1400-KAG02TGGR
Product Name DIP Switches Dip Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology Other Terminal Type
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 2-2319747-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Other Type (Special Application)
View Details
A6S-H Slide DIP Switch - A6S-3102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 8.56 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers