DIP, 25mA, SPST, PC Pin
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches 6 Position Extended Gold Splayed
SWITCH SLIDE DIP SPST 25MA 24V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1400-KAE06LAGT | EG5031-ND | KAE06LAGT | KAE06LAGT |
| Product Name | Dip Switches | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Straight PC Pins | Other Terminal Type | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps | ||
| Actuator Specifications | Slide Actuator(s) | |||
| Other Terminal Type | Through Hole |