DIP, 25mA, SPST, Gull Wing
SWITCH SLIDE DIP SPDT 0.025A 24V
SWITCH SLIDE DIP SPDT 0.025A 24V
SWITCH SLIDE DIP SPST 0.025A 24V
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 1400-KAG04TGGR | 141-KAG04TGGRCT-ND |
| Product Name | Dip Switches | DIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Other Terminal Type | Surface Mount Technology |
| Other Terminal Type | Gull Wing | |
| Features | Available in Tape and Reel Packaging | |
| Max Current Rating | 0.0250 amps | 0.0250 amps |