Princess Auto Limited Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| 1 in. x 20 ft Fuel Hose | |
| 1 x 1.44 in. Suction Hose | |
| 1" x 20 ft Arctic Fuel Hose | |
| 1-1/2 in. Suction Hose | |
| 1-1/2 x 1.97 in. Suction Hose | |
| 1-1/4 x 1.5 in. Suction Hose | |
| 1/2 in. JIC x 2 ft Hydraulic Hose Assembly | |
| 1/2 in. JIC x 3 ft Hydraulic Hose Assembly | |
| 1/2 in. JIC x 4 ft Hydraulic Hose Assembly | |
| 1/2 in. JIC x 6 ft Hydraulic Hose Assembly | |
| 1/2 in. JIC x 8 ft Hydraulic Hose Assembly | |
| 1/2 in. NPT x 2 ft Hydraulic Hose Assembly | |
| 1/2 in. NPT x 3 ft Hydraulic Hose Assembly | |
| 1/2 in. NPT x 4 ft Hydraulic Hose Assembly | |
| 1/2 in. NPT x 6 ft Hydraulic Hose Assembly | |
| 1/2 in. NPT x 8 ft Hydraulic Hose Assembly | |
| 1/2 in. x 50 ft PVC Hose | |
| 1/2" Vehicle Heater Hose | |
| 1/4 in. NPT x 2 ft Hydraulic Hose Assembly | |
| 1/4 in. NPT x 3 ft Hydraulic Hose Assembly | |
| 1/4 in. NPT x 4 ft Hydraulic Hose Assembly | |
| 1/4 in. NPT x 6 ft Hydraulic Hose Assembly | |
| 1/4 in. NPT x 8 ft Hydraulic Hose Assembly | |
| 1/4" O.d. Polyethylene Pneumatic Hose - Clear | |
| 1/4" O.D. Polyethylene Pneumatic Hose - Green | |
| 1/4" O.D. Polyethylene Pneumatic Hose - Red | |
| 1/4" O.D. Polyethylene Pneumatic Hose - Yellow | |
| 1/4" x 100 ft Pneumatic Hose | |
| 10 ft Argon Hose | |
| 10 ft Propane Hose | |
| 100 ft x 3/8 in. Industrial PVC Air Hose | |
| 100 ft x 3/8 in. Industrial Rubber Air Hose | |
| 100 ft x 3/8 in. PVC Air Hose | |
| 12 ft Propane Hose Assembly | |
| 12-1/2 ft x 1/4 in. Coiled Nylon Air Hose | |
| 15 ft Hose with 2 Clamps | |
| 15 ft x 1/4 in. Coiled Polyurethane Air Hose | |
| 15 ft x 1/4 in. Industrial PVC Air Hose | |
| 15 ft x 3/8 in. Industrial PVC Air Hose | |
| 2 in. Suction Hose | |
| 2 in. x 20 ft Suction Hose Assembly | |
| 2 in. x 50 ft Discharge Hose Assembly | |
| 20 ft Propane Hose | |
| 25 ft Argon Hose | |
| 25 ft x 1/2 in. Industrial PVC Air Hose | |
| 25 ft x 1/2 in. Industrial Rubber Air Hose | |
| 25 ft x 1/4 in. Coiled Nylon Air Hose | |
| 25 ft x 1/4 in. Coiled Polyurethane Air Hose | |
| 25 ft x 1/4 in. Industrial PVC Air Hose | |
| 25 ft x 1/4 in. Industrial Rubber Air Hose | |
| 25 ft x 3/8 in. Industrial PVC Air Hose | |
| 25 ft x 3/8 in. Industrial Rubber Air Hose | |
| 25 ft x 3/8" Coiled Nylon Air Hose | |
| 25 ft x 3/8" Coiled Polyurethane Air Hose | |
| 25 ft x 3/8" Rubber Air Hose | |
| 25 in. x 3/8 in. Industrial PVC Whip Hose | |
| 3 in. Suction Hose | |
| 3 in. x 25 ft Suction Hose Assembly | |
| 3 in. x 50 ft Discharge Hose Assembly | |
| 3/4 x 1.16 in. Suction Hose | |
| 3/4" Vehicle Heater Hose | |
| 3/4" x 12 ft Fuel Hose | |
| 3/4" x 14 ft Fuel Hose | |
| 3/4" x 15 ft Arctic Fuel Hose | |
| 3/4" x 20 ft Fuel Hose | |
| 3/8 in. NPT x 2 ft Hydraulic Hose Assembly | |
| 3/8 in. NPT x 3 ft Hydraulic Hose Assembly | |
| 3/8 in. NPT x 4 ft Hydraulic Hose Assembly | |
| 3/8 in. NPT x 6 ft Hydraulic Hose Assembly | |
| 3/8 in. NPT x 8 ft Hydraulic Hose Assembly | |
| 38" Replacement Snow Plow Hydraulic Hose | |
| 45" Replacement Snow Plow Hydraulic Hose | |
| 5 ft Propane Hose Assembly | |
| 5/8" Vehicle Heater Hose | |
| 50 ft x 1/2 in. Industrial Rubber Air Hose | |
| 50 ft x 1/2 in. NPT Industrial PVC Air Hose | |
| 50 ft x 1/4 in. Coiled Nylon Air Hose | |
| 50 ft x 1/4 in. Coiled Polyurethane Air Hose | |
| 50 ft x 1/4 in. Industrial PVC Air Hose | |
| 50 ft x 1/4 in. Industrial Rubber Air Hose | |
| 50 ft x 1/4" Polyurethane Air Hose | |
| 50 ft x 3/8 in. Industrial PVC Air Hose | |
| 50 ft x 3/8 in. Industrial Rubber Air Hose | |
| 50 ft x 3/8 in. Tundra PVC Air Hose | |
| 60 in. x 3/8 in. Industrial PVC Whip Hose | |
| 75 in. x 3/8 in. Industrial PVC Whip Hose | |
| D.O.T. Approved Nylon Pneumatic Hose | |
| Sandblasting Hose |