Princess Auto Limited Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| 1" - 8 UNC Coupling Nut | |
| 1/2" - 13 UNC Coupling Nut | |
| 1/4" - 20 UNC Coupling Nut | |
| 3/4" - 10 UNC Coupling Nut | |
| 3/8" - 16 UNC Coupling Nut | |
| 5/16" - 18 UNC Coupling Nut | |
| 5/8" - 11 UNC Coupling Nut |