Princess Auto Limited Datasheets for Submersible Pumps
Submersible pumps can be mounted into a tank with the liquid media. The pump’s motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Submersible Pumps: Learn more
| Product Name | Notes |
|---|---|
| 1/2 HP Deep Well Submersible Pump | |
| 1/2 HP Professional Submersible Fountain & Waterfall Pump | |
| 1/2 HP Stainless Steel Submersible Pump | |
| 1/2 HP Submersible Sump Pump | |
| 1/3 HP Cast Iron Submersible Pump | |
| 1/3 HP Submersible Sump Pump | |
| 1/4 HP Submersible Sump Pump with Vertical Float | |
| 1/4 HP Submersible Water Pump | |
| 1/6 HP Submersible Multipurpose Pump | |
| 3/4 HP Submersible Sewage Pump | |
| 4/10 HP Submersible Sewage Pump | |
| Wayne 1HP SS Submersible Pump |