Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
PRINCESS AUTO LIMITED
8325912 -- 50 FT X 1/4" POLYURETHANE AIR HOSE
Princess Auto Limited
50 ft x 1/4" Polyurethane Air Hose
8325912
Description
50 ft x 1/4" Polyurethane Air Hose
Princess Auto Limited
Done
Description
50 ft x 1/4" Polyurethane Air Hose
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
50 ft x 1/4" Polyurethane Air Hose
8325912
50 ft x 1/4" Polyurethane Air Hose
8325912
50 ft x 1/4" Polyurethane Air Hose
50 ft x 1/4" Polyurethane Air Hose
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Industrial Hose
Product Number
8325912
Product Name
50 ft x 1/4" Polyurethane Air Hose
Media
Air
Unlock Full Specs
to access all available technical data
Similar Products
Ningbo TIP Fluid Technology Co., Ltd.
SAE J517 100R12-10 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
R121001
Specs
Product Form
Hose
I.D.
0.634 inch (16.1 mm)
O.D.
1.054 inch (26.76 mm)
View Details
RS Components, Ltd.
Hose Assemblies
1369435
Specs
Product Form
Assembly
I.D.
2.992 inch (76 mm)
O.D.
3.402 inch (86.4 mm)
View Details
Certex UK
Hydraulic Hoses - Extension Hoses VL SOU 100.572.305
5611100572305
Specs
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Sames North American Corporation
Airspray Air Hoses
Specs
Product Form
Assembly
Working Pressure
145 to 203 psi (102 to 143 m H2O)
Temperature Range
-40 to 176 F (-40 to 80 C)
View Details