Princess Auto Limited 25 ft x 3/8" Rubber Air Hose 8421125

Description
25 ft x 3/8" Rubber Air Hose
Description
25 ft x 3/8" Rubber Air Hose

Suppliers

Company
Product
Description
Supplier Links
25 ft x 3/8" Rubber Air Hose - 8421125 - Princess Auto Limited
Winnipeg, Manitoba, Canada
25 ft x 3/8" Rubber Air Hose
8421125
25 ft x 3/8" Rubber Air Hose 8421125
25 ft x 3/8" Rubber Air Hose

25 ft x 3/8" Rubber Air Hose

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 8421125
Product Name 25 ft x 3/8" Rubber Air Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.375 inch (9.52 mm)
Working Pressure 200 psi (141 m H2O)
Burst Pressure 800 psi (563 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 4835131 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.335 inch (8.5 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 348 psi (245 m H2O)
View Details
Hose, Dual Inflation, 3/8
Specs
Product Form Assembly
Working Pressure 60 psi (42.23 m H2O)
Temperature Range 110 F (43.33 C)
View Details
EN 853 1SN-04 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SN0401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.264 inch (6.7 mm)
O.D. 0.520 inch (13.2 mm)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details