Princess Auto Limited 2 in. Suction Hose 5700349

Description
2 in. Suction Hose
Description
2 in. Suction Hose

Suppliers

Company
Product
Description
Supplier Links
2 in. Suction Hose - 5700349 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2 in. Suction Hose
5700349
2 in. Suction Hose 5700349
2 in. Suction Hose

2 in. Suction Hose

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 5700349
Product Name 2 in. Suction Hose
I.D. 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1357847 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.315 inch (58.8 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details
SAE J517 100R16-06 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R160602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.386 inch (9.8 mm)
O.D. 0.661 inch (16.8 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details