Princess Auto Limited 1-1/4 x 1.5 in. Suction Hose 8150823

Description
1-1/4 x 1.5 in. Suction Hose
Description
1-1/4 x 1.5 in. Suction Hose

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1.5 in. Suction Hose - 8150823 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1-1/4 x 1.5 in. Suction Hose
8150823
1-1/4 x 1.5 in. Suction Hose 8150823
1-1/4 x 1.5 in. Suction Hose

1-1/4 x 1.5 in. Suction Hose

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 8150823
Product Name 1-1/4 x 1.5 in. Suction Hose
I.D. 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1102385 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 2031 psi (1429 m H2O)
View Details
EN 853 2SN-20 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN2001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.260 inch (32 mm)
O.D. 1.846 inch (46.9 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details