Princess Auto Limited Datasheets for Rules and Length Gauges
Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used.
Rules and Length Gauges: Learn more
| Product Name | Notes |
|---|---|
| 100 ft (30 metre) SAE/Metric Open Reel Tape Measure | |
| 100 ft Steel Fish Tape | |
| 12" Steel Ruler | |
| 20" Ruler with Level | |
| 6" Ruler With Drill Gauge | |
| Classic Chrome Self Lock™ 25 ft x 1 in. SAE Tape Measure | |
| Fast Back™ 100 ft x 3/4" SAE Tape Measure | |
| POWERBLADE™ 25 ft SAE Magnetic Tip Tape Measure | |
| Self Lock™ 16 ft x 1 in. SAE Tape Measure | |
| Self Lock™ 25 ft x 1 in. SAE Tape Measure |