Princess Auto Limited Datasheets for Flange Mounted Bearings
Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations.
Flange Mounted Bearings: Learn more
| Product Name | Notes |
|---|---|
| 1" Flange Mount with Bearing | |
| 1/2" 2-Bolt Flange Bearing Assembly | |
| 1/2" Flange Mount with Bearing | |
| 3/4" Flange Mount with Bearing | |
| 5/8" 2-Bolt Flange Bearing Assembly | |
| 5/8" Flange Mount with Bearing | |
| 7/8" Flange Mount with Bearing |