Princess Auto Limited Datasheets for Gear Pumps
Gear pumps use intermeshing gears to pump various types of liquids. Typically, one gear is the driver and the other is free wheeling. The gears have very tight tolerances so that the fluid being pumped cannot pass through them. Common uses for gear pumps include high pressure, metering, and flow control applications.
Gear Pumps: Learn more
| Product Name | Notes |
|---|---|
| 12.7 GPM Hydraulic Gear Pump | |
| 16 HP 2-Stage Hydraulic Pump | |
| 16.9 GPM Hydraulic Gear Pump | |
| 19.7 GPM Hydraulic Gear Pump | |
| 19.8 GPM Hydraulic Gear Pump | |
| 2.2 GPM Bi-Rotational Pump/Motor | |
| 20.8 GPM Hydraulic Gear Pump | |
| 3.2 GPM Hydraulic Gear Pump | |
| 4.2 GPM Hydraulic Gear Pump | |
| 4.5 GPM Bi-Rotational Pump/Motor | |
| 5 HP 2-Stage Hydraulic Pump | |
| 6.3 GPM Hydraulic Gear Pump | |
| 6.7 GPM Bi-Rotational Pump/Motor | |
| 8 HP 2-Stage Hydraulic Pump | |
| 8.5 GPM Hydraulic Gear Pump | |
| 8.9 GPM Bi-Rotational Pump/Motor |