Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
PRINCESS AUTO LIMITED
8017996 -- 3/4 X 1.16 IN. SUCTION HOSE
Princess Auto Limited
3/4 x 1.16 in. Suction Hose
8017996
Description
3/4 x 1.16 in. Suction Hose
Princess Auto Limited
Done
Description
3/4 x 1.16 in. Suction Hose
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
3/4 x 1.16 in. Suction Hose
8017996
3/4 x 1.16 in. Suction Hose
8017996
3/4 x 1.16 in. Suction Hose
3/4 x 1.16 in. Suction Hose
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Industrial Hose
Product Number
8017996
Product Name
3/4 x 1.16 in. Suction Hose
I.D.
0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Sames North American Corporation
Airspray Air Hoses
Specs
Product Form
Assembly
Working Pressure
145 to 203 psi (102 to 143 m H2O)
Temperature Range
-40 to 176 F (-40 to 80 C)
View Details
Clippard
Vinyl Hose
VYH1-0804-CLT-050
Specs
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Armtex® Attack™ 100 ft Available Lengths, 2 in. Size, and NPSH Coupling Type Yellow Lightweight Lined Fire Hose|Master File
AA200Y100-NP150
Specs
Product Form
Hose
O.D.
2.000 inch (50.8 mm)
Weight
0.4 lbs/ft (0.6548 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
SAE J517 100R13-40 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
R134001
Specs
Product Form
Hose
I.D.
2.480 inch (63 mm)
O.D.
3.504 inch (89 mm)
View Details