Princess Auto Limited Datasheets for Metal Profiles and Structural Shapes
Metal profiles and structural shapes include metals and alloys with uniform cross sections such as tees, angles, channels, I-beams, rectangular tubes, and specialty cross sectional shapes manufactured through extrusion, continuous casting, roll forming, or other specialized processes.
Metal Profiles and Structural Shapes: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2 in. x 1/2 in. x 1/8 in. Channel Steel | |
| 1 in. x 1 in. x 3/16 in. Angle Steel | |
| 1 in. x 1/2 in. x 1/8 in. Channel Steel | |
| 1" x 1" x 1/8" Aluminum Angle | |
| 1-1/2 in. x 1-1/2 in. x 3/16 in. Angle Steel | |
| 1-1/2" x 1-1/2" x 1/8" Aluminum Angle | |
| 2 in. x 1 in. x 1/8 in. Channel Steel | |
| 2 in. x 2 in. x 3/16 in. Angle Steel | |
| 2" x 2" x 1/8" Aluminum Angle | |
| 3 in. x 1 in. Channel Steel | |
| 3/4 in. x 3/4 in. x 1/8 in. Angle Steel | |
| 3/4" x 3/4" x 1/16" Aluminum Angle | |
| 3/4" x 3/4" x 3/32" Aluminum Angle | |
| 3/4"H x 1"W x 3/32" Aluminum Channel | |
| 3/4"H x 1-1/2"W x 1/8" Aluminum Channel | |
| 3/4"H x 3/4"W x 1/16" Aluminum Channel |