Princess Auto Limited Datasheets for Pliers
Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
Pliers: Learn more
| Product Name | Notes |
|---|---|
| 10 in. CHANNELLOCK® 430 Straight Jaw Tongue and Groove Pliers | |
| 10 in. Hose Pinch Off Plier | |
| 10 in. Slip Joint Pliers | |
| 10 in. Tongue and Groove Pliers | |
| 12 in. CHANNELLOCK® 212 Oil Filter Plier | |
| 12 in. CHANNELLOCK® 440 Straight Jaw Tongue and Groove Pliers | |
| 16-1/2 in. CHANNELLOCK® 460 Straight Jaw Tongue and Groove Pliers | |
| 5" Flush Cut Plier | |
| 6-1/2 in. CHANNELLOCK® 526 Slip Joint Plier | |
| 7 in. CHANNELLOCK® 337 Diagonal Cutting Pliers | |
| 7-3/4 in. CHANNELLOCK® 447 Curved Diagonal Cutting Pliers | |
| 8 in. CHANNELLOCK® 317 Long Nose Pliers with Side Cutter | |
| 8 in. CHANNELLOCK® 927 Internal / External Retaining Ring Pliers | |
| 9 in. CHANNELLOCK® 209 Oil Filter Plier | |
| 9-1/2 in. CHANNELLOCK® 369CRFT Lineman's Pliers | |
| 9-1/2 in. CHANNELLOCK® 410 Nutbuster™ Tongue and Groove Pliers | |
| 9-1/2 in. CHANNELLOCK® 420 Straight Jaw Tongue and Groove Pliers | |
| Heavy Duty Internal/External Snap Ring Pliers | |
| Long Nose Locking Pliers | |
| Plus Welding Pliers | |
| Spark Plug Pliers |