Princess Auto Limited Datasheets for Nonferrous Metals and Alloys
Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Nonferrous Metals and Alloys: Learn more
| Product Name | Notes |
|---|---|
| 1" x 1" x 1/8" Aluminum Angle | |
| 1" x 1/8" Aluminum Flat Bar | |
| 1-1/2" x 1-1/2" x 1/8" Aluminum Angle | |
| 1-1/2" x 1/8" Aluminum Flat Bar | |
| 1/2" x 1/8" Aluminum Flat Bar | |
| 2" x 2" x 1/8" Aluminum Angle | |
| 3/4" x 1/8" Aluminum Flat Bar | |
| 3/4" x 3/4" x 1/16" Aluminum Angle | |
| 3/4" x 3/4" x 3/32" Aluminum Angle | |
| 3/4"H x 1"W x 3/32" Aluminum Channel | |
| 3/4"H x 1-1/2"W x 1/8" Aluminum Channel | |
| 3/4"H x 3/4"W x 1/16" Aluminum Channel | |
| Aluminum Round Rod |