Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
PRINCESS AUTO LIMITED
8401630 -- 1/2 IN. NPT X 8 FT HYDRAULIC HOSE ASSEMBLY
Princess Auto Limited
1/2 in. NPT x 8 ft Hydraulic Hose Assembly
8401630
Description
1/2 in. NPT x 8 ft Hydraulic Hose Assembly
Princess Auto Limited
Done
Description
1/2 in. NPT x 8 ft Hydraulic Hose Assembly
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1/2 in. NPT x 8 ft Hydraulic Hose Assembly
8401630
1/2 in. NPT x 8 ft Hydraulic Hose Assembly
8401630
1/2 in. NPT x 8 ft Hydraulic Hose Assembly
1/2 in. NPT x 8 ft Hydraulic Hose Assembly
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Industrial Hose
Product Number
8401630
Product Name
1/2 in. NPT x 8 ft Hydraulic Hose Assembly
Working Pressure
3000 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data
Similar Products
Sames North American Corporation
Airspray Fluid Hoses
Specs
Product Form
Assembly
Working Pressure
102 to 145 psi (71.45 to 102 m H2O)
Temperature Range
140 F (60 C)
View Details
Clippard
Hose and Tubing
URH1-0804-CLT-050
Specs
Product Form
Hose
View Details
Kuriyama of America, Inc.
Armtex® Attack™ 50 ft Available Lengths, 3 in. Size, and NST Coupling Type White Lightweight Lined Fire Hose|Master File
AA300W050-NH250
Specs
Product Form
Hose
O.D.
3.000 inch (76.2 mm)
Weight
0.6 lbs/ft (0.9226 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
SAE J517 100R13-24 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
R132401
Specs
Product Form
Hose
I.D.
1.516 inch (38.5 mm)
O.D.
2.244 inch (57 mm)
View Details