5710328 -- 1/2 IN. X 50 FT PVC HOSE
Princess Auto Limited
1/2 in. x 50 ft PVC Hose
5710328
Description
1/2 in. x 50 ft PVC Hose
Description
1/2 in. x 50 ft PVC Hose
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
5710328 |
|
Product Name
|
1/2 in. x 50 ft PVC Hose |
|
I.D.
|
0.500 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
O.D.
0.375 inch (9.52 mm)
Working Pressure
60 psi (42.23 m H2O)
View Details