Princess Auto Limited Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| 1 in. x 1 in. x 0.100 in. Square Hollow Tubing | |
| 1 in. x 25 ft Non Kink Tubing | |
| 1" x 1" x 0.100" Square Hollow Tubing | |
| 1" x 1" x 3/32" Aluminum Square Tubing | |
| 1" x 3/32" Aluminum Round Tubing | |
| 1-1/2 in. x 1-1/2 in. x 0.100 in. Square Hollow Tubing | |
| 1-1/2 in. x 1-1/2 in. x 0.125 in. Square Hollow Tubing | |
| 1-1/2" x 1-1/2" x 3/32" Aluminum Square Tubing | |
| 1-1/4 in. x 1-1/4 in. x 0.125 in. Square Hollow Tubing | |
| 1-1/4" x 1-1/4" x 0.100" Square Hollow Tubing | |
| 1-1/4" x 3/32" Aluminum Round Tubing | |
| 1/2 in. Braided PVC Tubing | |
| 1/2 in. Clear PVC Tubing | |
| 1/2 in. O.D. Flexible Copper Tubing | |
| 1/2 in. x 10 ft Braided PVC Tubing | |
| 1/2 in. x 10 ft Clear PVC Tubing | |
| 1/4 in. Braided PVC Tubing | |
| 1/4 in. Clear PVC Tubing | |
| 1/4 in. O.D. Flexible Copper Tubing | |
| 1/4 in. x 10 ft Braided PVC Tubing | |
| 1/4 in. x 10 ft Clear PVC Tubing | |
| 1/8 in. Clear PVC Tubing | |
| 1/8 in. x 10 ft Clear PVC Tubing | |
| 2 in. x 1 in. x 0.100 in. Steel Rectangular Hollow Tube | |
| 2 in. x 2 in. x 0.125 in. Square Hollow Tubing | |
| 2 in. x 2 in. x 0.188 in. Square Hollow Tubing | |
| 2-1/2 in. x 2-1/2 in. x 0.215 in. Square Hollow Tubing | |
| 3/4" x 1/16" Aluminum Round Tubing | |
| 3/4" x 3/4" x 1/16" Aluminum Square Tubing | |
| 3/8 in. O.D. Flexible Copper Tubing | |
| 9 ft Stainless Steel Tube | |
| PVC Tube 40.5Lx1.5D | |
| RapidAir 100 ft x 1/2 in. Nylon Tubing | |
| Thera-Band Rubber Tubing |