Princess Auto Limited 100 ft x 3/8 in. PVC Air Hose 8401028

Description
100 ft x 3/8 in. PVC Air Hose
Description
100 ft x 3/8 in. PVC Air Hose

Suppliers

Company
Product
Description
Supplier Links
100 ft x 3/8 in. PVC Air Hose - 8401028 - Princess Auto Limited
Winnipeg, Manitoba, Canada
100 ft x 3/8 in. PVC Air Hose
8401028
100 ft x 3/8 in. PVC Air Hose 8401028
100 ft x 3/8 in. PVC Air Hose

100 ft x 3/8 in. PVC Air Hose

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 8401028
Product Name 100 ft x 3/8 in. PVC Air Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.375 inch (9.52 mm)
Working Pressure 300 psi (211 m H2O)
Burst Pressure 1200 psi (845 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.302 - 5611100572302 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN 853 1SN-05 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SN0502 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.323 inch (8.2 mm)
O.D. 0.590 inch (14.98 mm)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details