8066623 -- 3/4" X 20 FT FUEL HOSE
Princess Auto Limited
3/4" x 20 ft Fuel Hose
8066623
Description
3/4" x 20 ft Fuel Hose
Description
3/4" x 20 ft Fuel Hose
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
8066623 |
|
Product Name
|
3/4" x 20 ft Fuel Hose |
|
I.D.
|
0.750 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Sames North American Corporation
Product Form
Assembly
Working Pressure
145 to 203 psi (102 to 143 m H2O)
Temperature Range
-40 to 176 F (-40 to 80 C)
View Details
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
3989 psi (2807 m H2O)
View Details