Princess Auto Limited Datasheets for Ferrous Metals and Iron Alloys
Ferrous metals and alloys are iron-based materials that are used in a wide variety of industrial applications.
Ferrous Metals and Iron Alloys: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2 in. x 1/2 in. x 1/8 in. Channel Steel | |
| 1 in. Cold Finished (Rolled) Round Steel | |
| 1 in. x 1 in. x 3/16 in. Angle Steel | |
| 1 in. x 1/2 in. x 1/8 in. Channel Steel | |
| 1-1/2 in. x 1-1/2 in. x 3/16 in. Angle Steel | |
| 1/2" Cold Finished (Rolled) Round Steel | |
| 1/4" Cold Finished (Rolled) Round Steel | |
| 1/8" x 1" Cold Finished (Rolled) Flat | |
| 2 in. x 1 in. x 1/8 in. Channel Steel | |
| 2 in. x 2 in. x 3/16 in. Angle Steel | |
| 3 in. x 1 in. Channel Steel | |
| 3/16" x 1-1/2" Cold Finished (Rolled) Flat | |
| 3/4 in. Cold Finished (Rolled) Round Steel | |
| 3/4 in. x 3/4 in. x 1/8 in. Angle Steel | |
| 3/8" Cold Finished (Rolled) Round Steel | |
| 5/8 in. Cold Finished (Rolled) Round Steel | |
| Cold-Finished Rolled Sheets | |
| Satin-Coated Sheets |