Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
PRINCESS AUTO LIMITED
8295834 -- 1" X 20 FT ARCTIC FUEL HOSE
Princess Auto Limited
1" x 20 ft Arctic Fuel Hose
8295834
Description
1" x 20 ft Arctic Fuel Hose
Princess Auto Limited
Done
Description
1" x 20 ft Arctic Fuel Hose
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1" x 20 ft Arctic Fuel Hose
8295834
1" x 20 ft Arctic Fuel Hose
8295834
1" x 20 ft Arctic Fuel Hose
1" x 20 ft Arctic Fuel Hose
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Industrial Hose
Product Number
8295834
Product Name
1" x 20 ft Arctic Fuel Hose
I.D.
1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hydraulic Hose Assemblies
1102224
Specs
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
4786 psi (3368 m H2O)
View Details
NewAge Performance Products | NAPP
Urebrade® Braid Reinforced Polyurethane Hose
2200534
Specs
Product Form
Hose
I.D.
1.250 inch (31.75 mm)
O.D.
1.710 inch (43.43 mm)
View Details
Jergens, Inc.
High Pressure Flexible Hydraulic Hoses
61201
Specs
Product Form
Hose
Application
Hydraulics
View Details
Clippard
Polyurethane Ribbon Hose
URH8-0402-02T
Specs
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details