Princess Auto Limited Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| 1 in. x 25 ft Non Kink Tubing | |
| 1/2 in. Braided PVC Tubing | |
| 1/2 in. Clear PVC Tubing | |
| 1/2 in. x 10 ft Braided PVC Tubing | |
| 1/2 in. x 10 ft Clear PVC Tubing | |
| 1/4 in. Braided PVC Tubing | |
| 1/4 in. Clear PVC Tubing | |
| 1/4 in. x 10 ft Braided PVC Tubing | |
| 1/4 in. x 10 ft Clear PVC Tubing | |
| 1/8 in. Clear PVC Tubing | |
| 1/8 in. x 10 ft Clear PVC Tubing | |
| PVC Tube 40.5Lx1.5D | |
| RapidAir 100 ft x 1/2 in. Nylon Tubing |