Princess Auto Limited Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| 1 Litre 5W30 Synthetic Motor Oil | |
| 1 Litre 80W90 Multi Gear Oil | |
| 1 Litre All Season Chain Oil | |
| 1 Litre SAE 10W30 Motor Oil | |
| 1 Litre SD 5W30 Motor Oil | |
| 2 Cycle Oil | |
| 2 Cycle Smokeless Oil | |
| 4 Litre 15W40 Diesel Oil | |
| 4 Litre SAE 10W30 SD Motor Oil | |
| AD2000 Corrosion Inhibitor | |
| AD3000 Corrosion Barrier Film | |
| Belt Dressing | |
| Blue Max Lithium Grease | |
| Chain Lube | |
| Diesel Lubricant | |
| Fluid Film | |
| Hi-Performance Penetrating Lubricant | |
| Liquid Wrench® Dry-Lube with Cerflon® | |
| Lock De-Icer | |
| Loobit™ Lubricant | |
| Multipurpose BioGrease | |
| Red Max Aluminum Grease | |
| SAE 30 Motor Oil | |
| Silver Grade Anti-Seize Compound | |
| Silver Max Moly/Lithium Grease | |
| White Lithium BioGrease |