Princess Auto Limited Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| 1-Way Counterbalance Valve | |
| 10 GPM Adjustable Relief Valve | |
| 110V AC Tandem Centre D03 Directional Control Valve | |
| 12 GPM Divider/Combiner Flow Controls | |
| 12V DC 2-Way, 2-Position Normally Closed Directional Control Valve | |
| 12V DC 2-Way, 2-Position Normally Open Directional Control Valve | |
| 12V DC 3-Way, 2-Position Directional Control Valve | |
| 12V DC 4-Way, 2-Position Directional Control Valve | |
| 12V DC 4-Way, 3-Position Tandem Center Directional Control Valve | |
| 12V DC Solenoid Activated Pneumatic Control Valve | |
| 12V DC Tandem Centre D05 Directional Control Valve | |
| 15 GPM Adjustable Line Throttle Valve | |
| 17.0 CFM Pneumatic Speed Controller | |
| 19 GPM Adjustable Line Throttle Valve | |
| 2-Way Pilot Operated Check Valve | |
| 20 GPM Adjustable Relief Valve | |
| 24 GPM Divider/Combiner Flow Controls | |
| 28.0 CFM Pneumatic Speed Controller | |
| 3.5 GPM Adjustable Line Throttle Valve | |
| 4 GPM Divider/Combiner Flow Controls | |
| 4.5 GPM Adjustable Relief Valve | |
| 48 GPM Adjustable Line Throttle Valve | |
| 5-Way, 2-Position Lever Control Valve | |
| 8 GPM Divider/Combiner Flow Controls | |
| 8.5 CFM Pneumatic Speed Controller | |
| BF40 Double Spool Directional Control Valve | |
| BM 40 Single Spool Directional Control Valve with Float | |
| BM 70 Single Spool Directional Control Valve with Float | |
| BM20 2-Spool Directional Control Valve | |
| BM20 3-Spool Directional Control Valve | |
| BM20 Single Spool Directional Control Valve | |
| BM30 Single Spool Directional Control Valve | |
| BM40 2-Spool (Float-Push/Standard ) Directional Control Valve | |
| BM40 2-Spool Directional Control Valve | |
| BM40 2-Spool Joystick Directional Control Valve | |
| BM40 3-Spool Directional Control Valve | |
| BM40 4-Spool Directional Control Valve | |
| BM40 Series 5-Spool Directional Control Valve | |
| BM40 Single Spool Directional Control Valve | |
| BM70 2-Spool Directional Control Valve | |
| BM70 3-Spool Directional Control Valve | |
| BM70 5-Spool Directional Control Valve | |
| BM70 6-Spool Directional Control Valve | |
| BM70 Single Spool Directional Control Valve | |
| D03 Modular Relief Valve | |
| D05 Modular Relief Valve | |
| Foot Pedal Control Valve | |
| Lever Style Pneumatic Control Valve | |
| Pneumatic Roller Lever Control Valve | |
| Poppet Style Cross Over Relief Valve | |
| Rotary Actuated Directional Control Valve | |
| Rotary Pneumatic Control Valve | |
| Single Spool Monoblock Directional Control Valve |