Princess Auto Limited Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| 12V DC 11.3 in. Stroke 1,000 lb Linear Actuator | |
| 12V DC 12 in. Stroke 500 lb Linear Actuator | |
| 12V DC 18 in. Stroke 500 lb Linear Actuator | |
| 12V DC 24 in. Stroke 500 lb Linear Actuator | |
| 12V DC 4 in. Stroke 500 lb Linear Actuator | |
| 12V DC 5.3 in. Stroke 1,000 lb Linear Actuator | |
| 12V DC 6 in. Stroke 500 lb Linear Actuator | |
| 12V DC 7.3 in. Stroke 1,000 lb Linear Actuator | |
| 12V DC 8 in. Stroke 500 lb Linear Actuator |