Princess Auto Limited Datasheets for Pneumatic Fittings
Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more
| Product Name | Notes |
|---|---|
| “A” Style Female Air Quick Coupler | |
| “G” Style Female Air Quick Coupler | |
| “G” Style Male Air Quick Coupler | |
| “H” Style Female Air Quick Coupler | |
| “L” Style Air Quick Coupler | |
| “M” Style Female Air Quick Coupler | |
| “M” Style Female Air Quick Couplers | |
| “M” Style Male Air Quick Coupler | |
| “P” Style Female Air Quick Coupler | |
| “P” Style Male Air Quick Coupler | |
| “T” Style Female Air Quick Coupler | |
| "A" Style Male Air Quick Coupler | |
| 1/2 I.D. x 3/8 in. NPTM Hose Barb | |
| 1/2 in. NPT Compression Fitting | |
| 1/2 in. O.D. Compression Sleeves | |
| 1/2 x 1/2 in. I.D. Hose Mender | |
| 1/2"M X 1/4"F Bushing | |
| 1/2"M X 3/8"F Bushing | |
| 1/4 I.D. x 1/4 in. NPTF Hose Barb | |
| 1/4 I.D. x 1/4 in. NPTM Hose Barb | |
| 1/4 in. NPT Compression Fitting | |
| 1/4 in. NPT Female Elbows | |
| 1/4 in. NPT Female Tee | |
| 1/4 in. NPT Pipe Coupling | |
| 1/4 in. O.D. Compression Sleeves | |
| 1/4 in. Pipe Plug | |
| 1/4 M X 1/8 in. F Bushing | |
| 1/4 NPTM X 3/8 in. NPTF Individual Adapter | |
| 1/4 x 1/4 in. I.D. Hose Mender | |
| 1/4" Hose 5-Way Pneumatic Fitting | |
| 1/4" Hose Bulkhead Pneumatic Fitting | |
| 1/4" Hose Coupler Pneumatic Fitting | |
| 1/4" Hose Cross Pneumatic Fitting | |
| 1/4" Hose Elbow Pneumatic Fitting | |
| 1/4" Hose Tee Pneumatic Fitting | |
| 1/4" Hose Y Pneumaic Fitting | |
| 1/4" NPT x 1/4" Hose Pneumatic Fitting | |
| 1/4" NPT x 1/4" Hose Pneumatic Flow Control | |
| 1/4" NPT x 1/4" Hose Pneumatic Speed Control Fitting | |
| 1/4" NPT x 1/4" Hose Tee Pneumatic Fitting | |
| 1/4" NPT x 1/4" Hose Y Pneumatic Fitting | |
| 1/4" NPT x 1/4" Pneumatic Hose | |
| 1/4" Pneumatic Fitting Plug | |
| 1/8 in. NPT Compression Fitting | |
| 1/8 in. Pipe Plug | |
| 1/8 NPTM X 1/4 in. NPTF Individual Adapters | |
| 2 Pc “A” Style Air Quick Coupler Set | |
| 2 Pc “A” Style Female Air Quick Couplers | |
| 2 Pc “A” Style Male Air Quick Couplers | |
| 2 Pc “H” Style Male Air Quick Couplers | |
| 2 Pc “L” Style Female Air Quick Couplers | |
| 2 pc “L” Style Male Air Quick Couplers | |
| 2 Pc “M” Style Male Air Quick Couplers | |
| 2 pc “M” Style Quick Coupler & Plug | |
| 2 Pc “P” Style Female Air Quick Couplers | |
| 2 Pc “T” Style Female Air Quick Couplers | |
| 2 Pc “T” Style Male Air Quick Couplers | |
| 2 Pc "M" Style Female Air Quick Couplers | |
| 2 Pc "P" Style Male Air Quick Couplers | |
| 3 Way Air Coupler | |
| 3/8 I.D. x 1/4 in. NPTF Hose Barb | |
| 3/8 I.D. x 1/4 in. NPTM Hose Barb | |
| 3/8 I.D. x 3/8 in. NPTM Hose Barb | |
| 3/8 in. NPT Close Nipple | |
| 3/8 in. NPT Compression Fitting | |
| 3/8 in. NPT Female Elbow | |
| 3/8 in. NPT Female Tee | |
| 3/8 in. NPT Pipe Coupling | |
| 3/8 in. O.D. Compression Sleeves | |
| 3/8 in. Pipe Plug | |
| 3/8 M X 1/4 in. F Bushing | |
| 3/8 x 3/8 in. I.D. Hose Mender | |
| 4 pc Quick Coupler Set | |
| 5 pc “M” Style Air Quick Coupler Set | |
| 5 pc "A" Style Air Quick Coupler Set | |
| 90 Male Hose Coupler | |
| Coupler and Plug Set | |
| Female Hose Coupler | |
| In-Line Pneumatic Flow Control | |
| Male Hose Coupler | |
| RapidAir Straight Fitting | |
| RapidAir Tee Fitting | |
| RapidAir Union Elbow |