Princess Auto Limited Datasheets for Drive Sockets and Adapters
Drive sockets and adapters include individual products and packaged sets of removable wrench and interchangeable bit screwdriver attachments.
Drive Sockets and Adapters: Learn more
| Product Name | Notes |
|---|---|
| #1 Phillips Power Driver Bit | |
| #1 Square Power Driver Bit | |
| #2 Phillips Power Driver Bit | |
| #2 Square Power Driver Bit | |
| #3 Square Power Driver Bit | |
| 1/2 F x 3/4 in. M Impact Socket Adapter | |
| 1/2 F x 3/8 in. M Impact Socket Adapter | |
| 1/2 in. dr 1/2 in. Deep Impact Socket | |
| 1/2 in. dr 1/2 in. Shallow Impact Socket | |
| 1/2 in. dr 100 ft-lb Torque Limiting Extension Bar | |
| 1/2 in. dr 110 ft-lb Torque Limiting Extension Bar | |
| 1/2 in. dr 120 ft-lb Torque Limiting Extension Bar | |
| 1/2 in. dr 140 ft-lb Torque Limiting Extension Bar | |
| 1/2 in. dr 15 mm Deep Impact Socket | |
| 1/2 in. dr 15 mm Shallow Impact Socket | |
| 1/2 in. dr 150 ft-lb Torque Limiting Extension Bar | |
| 1/2 in. dr 18 mm Deep Impact Socket | |
| 1/2 in. dr 18 mm Shallow Impact Socket | |
| 1/2 in. dr 3/4 in. Deep Impact Socket | |
| 1/2 in. dr 3/4 in. Shallow Impact Socket | |
| 1/2 in. dr 80 ft-lb Torque Limiting Extension Bar | |
| 1/2 in. dr 9/16 in. Shallow Impact Socket | |
| 1/2 in. dr 90 ft-lb Torque Limiting Extension Bar | |
| 1/2 in. dr Universal Socket Joint | |
| 1/2 in. F to 3/4 in. M Socket Drive Adapter | |
| 1/2 in. F to 3/8 in. M Socket Drive Adapter | |
| 1/2 in. Universal Impact Joint | |
| 1/2 in. x 1/2 in. dr Deep Socket | |
| 1/2 in. x 1/2 in. dr Shallow Socket | |
| 1/2 in. x 3/8 in. dr Deep Socket | |
| 1/2 x 3/8 in. dr Shallow | |
| 1/4 in. dr 21 pc Metric Ratchet & Socket Set | |
| 1/4 in. dr 21 pc SAE Ratchet & Socket Set | |
| 1/4 in. dr F to 3/8 in. M Socket Drive Adapter | |
| 1/4 in. dr Universal Socket Joint | |
| 1/4 in. x 1/4 in. dr Deep Socket | |
| 1/4 in. x 1/4 in. dr Shallow Socket | |
| 10 in. Impact Extension Bar | |
| 10 in. x 1/2 in. dr Extension Bar | |
| 10 in. x 1/2 in. dr Locking Extension Bar | |
| 10 mm x 1/2 in. dr Deep Socket | |
| 10 mm x 1/2 in. dr Shallow Socket | |
| 10 mm x 3/8 in. dr Shallow Socket | |
| 10 pc 1/2 dr Metric Deep Impact Socket Set | |
| 10 pc 1/2 dr SAE Deep Impact Socket Set | |
| 10 pc 1/2 in. dr Deep Colour Coded Metric Socket Set | |
| 10 pc 1/2 in. dr Deep Colour Coded SAE Socket Set | |
| 10 pc 1/2 in. dr Metric Deep Socket Set | |
| 10 pc 1/2 in. dr Metric Shallow Impact Socket Set | |
| 10 pc 2 in. Assorted Power Driver Bits | |
| 10 pc Original Robertson® #2 Power Driver Bits | |
| 11 pc 3/8 in. dr Metric Socket Set with Pouch | |
| 11 pc 3/8 in. dr SAE Socket Set with Pouch | |
| 13 pc 1/2 in. dr SAE Deep Impact Socket Set | |
| 13 pc 1/2 in. dr SAE Shallow Impact Socket Set | |
| 14 pc 1/2 in. dr Metric Deep Impact Socket Set | |
| 14 pc 1/2 in. dr Metric Shallow Impact Socket Set | |
| 7 pc External TORX® Socket Set | |
| T50 TORX® Bit | |
| T55 TORX® Bit | |
| T60 TORX® Bit | |
| Triple Square Master Bit Set |