Princess Auto Limited 1/4" x 100 ft Pneumatic Hose 8134868

Description
1/4" x 100 ft Pneumatic Hose
Description
1/4" x 100 ft Pneumatic Hose

Suppliers

Company
Product
Description
Supplier Links
1/4" x 100 ft Pneumatic Hose - 8134868 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/4" x 100 ft Pneumatic Hose
8134868
1/4" x 100 ft Pneumatic Hose 8134868
1/4" x 100 ft Pneumatic Hose

1/4" x 100 ft Pneumatic Hose

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 8134868
Product Name 1/4" x 100 ft Pneumatic Hose
O.D. 0.250 inch (6.35 mm)
Working Pressure 125 psi (87.97 m H2O)
Temperature Range -40 to 160 F (-40 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Lift Bag 32' X 150 Psi Green W/Shutoff & Relief Valve - 162-2038-50325 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Hydraulic Hoses - H1 SO Code H 10 SO - 5611100571110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN 853 1SN-24 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SN2401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.508 inch (38.3 mm)
O.D. 1.965 inch (49.9 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details