Princess Auto Limited 25 ft x 1/4 in. Coiled Polyurethane Air Hose 8134538

Description
25 ft x 1/4 in. Coiled Polyurethane Air Hose
Description
25 ft x 1/4 in. Coiled Polyurethane Air Hose

Suppliers

Company
Product
Description
Supplier Links
25 ft x 1/4 in. Coiled Polyurethane Air Hose - 8134538 - Princess Auto Limited
Winnipeg, Manitoba, Canada
25 ft x 1/4 in. Coiled Polyurethane Air Hose
8134538
25 ft x 1/4 in. Coiled Polyurethane Air Hose 8134538
25 ft x 1/4 in. Coiled Polyurethane Air Hose

25 ft x 1/4 in. Coiled Polyurethane Air Hose

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 8134538
Product Name 25 ft x 1/4 in. Coiled Polyurethane Air Hose
I.D. 0.250 inch (6.35 mm)
Working Pressure 160 psi (113 m H2O)
Temperature Range -40 to 180 F (-40 to 82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 5 SO - 5611100571105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose and Tubing -  - Radwell International
NewAge Performance Products | NAPP
View Details
Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
EN856 4SP-24 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP2401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.524 inch (38.7 mm)
O.D. 2.244 inch (57 mm)
View Details