Princess Auto Limited Datasheets for DC Powered Pumps
DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
DC Powered Pumps: Learn more
| Product Name | Notes |
|---|---|
| 1 GPM Sprayer Pump | |
| 12V Arctic Condition Fuel Pump | |
| 12V Diesel Pump | |
| 12V Fuel Pump Body | |
| 12V Fuel Pump with Auto Nozzle | |
| 12V Fuel Pump | |
| 12V In-Line Fuel Pump | |
| 2.2 GPM Sprayer Pump | |
| 24V Diesel Fuel Pump | |
| 3 GPM Sprayer Pump | |
| Minivac Diaphragm Pump |