Princess Auto Limited 10 ft Argon Hose 8307118

Description
10 ft Argon Hose
Description
10 ft Argon Hose

Suppliers

Company
Product
Description
Supplier Links
10 ft Argon Hose - 8307118 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 ft Argon Hose
8307118
10 ft Argon Hose 8307118
10 ft Argon Hose

10 ft Argon Hose

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 8307118
Product Name 10 ft Argon Hose
Working Pressure 200 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Ribbon Hose - URH8-0804-02T - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61202 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Air Hoses - 1366658 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.102 inch (2.6 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details