Princess Auto Limited Datasheets for V-Belt Pulleys
V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys.
V-Belt Pulleys: Learn more
| Product Name | Notes |
|---|---|
| 11.75" Spoked Cast Iron Sheave | |
| 2" x 1/2" Bore Single Groove V-Belt Pulley | |
| 2" x 3/4" Bore Single Groove V-Belt Pulley | |
| 2" x 5/8" Bore Single Groove V-Belt Pulley | |
| 2-1/2" x 1/2" Bore Single Groove V-Belt Pulley | |
| 2-1/2" x 3/4" Bore Single Groove V-Belt Pulley | |
| 2-1/2" x 5/8" Bore Single Groove V-Belt Pulley | |
| 2.4" Finished Bore Sheave | |
| 2.5" Finished Bore Sheave | |
| 2.6" Finished Bore Sheave | |
| 2.7" Finished Bore Sheave | |
| 2.95" Finished Bore Sheave | |
| 3" x 1/2" Bore Single Groove V-Belt Pulley | |
| 3" x 3/4" Bore Single Groove V-Belt Pulley | |
| 3" x 5/8" Bore Single Groove V-Belt Pulley | |
| 3-1/2" x 1/2" Bore Single Groove V-Belt Pulley | |
| 3-1/2" x 3/4" Bore Single Groove V-Belt Pulley | |
| 3-1/2" x 5/8" Bore Single Groove V-Belt Pulley | |
| 3.15" Finished Bore Sheave | |
| 3.15" Solid Cast Iron Sheave | |
| 3.35" Finished Bore Sheave | |
| 3.35" Solid Cast Iron Sheave | |
| 3.55" Solid Cast Iron Sheave | |
| 3.75" Solid Cast Iron Sheave | |
| 3.95" Solid Cast Iron Sheave | |
| 4" x 1/2" Bore Single Groove V-Belt Pulley | |
| 4" x 3/4" Bore Single Groove V-Belt Pulley | |
| 4" x 5/8" Bore Single Groove V-Belt Pulley | |
| 4-1/2" x 1/2" Bore Single Groove V-Belt Pulley | |
| 4-1/2" x 3/4" Bore Single Groove V-Belt Pulley | |
| 4-1/2" x 5/8" Bore Single Groove V-Belt Pulley | |
| 4.25" Solid Cast Iron Sheave | |
| 4.75" Solid Cast Iron Sheave | |
| 5" x 1/2" Bore Single Groove V-Belt Pulley | |
| 5" x 3/4" Bore Single Groove V-Belt Pulley | |
| 5" x 5/8" Bore Single Groove V-Belt Pulley | |
| 5.25" Solid Cast Iron Sheave | |
| 5.75" Solid Cast Iron Sheave | |
| 6" x 1/2" Bore Single Groove V-Belt Pulley | |
| 6" x 3/4" Bore Single Groove V-Belt Pulley | |
| 6" x 5/8" Bore Single Groove V-Belt Pulley | |
| 6.25" Solid Cast Iron Sheave | |
| 6.75" Spoked Cast Iron Sheave | |
| 7.75" Spoked Cast Iron Sheave | |
| 8.75" Spoked Cast Iron Sheave | |
| 9.75" Spoked Cast Iron Sheave |