Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
PRINCESS AUTO LIMITED
8008633 -- 5 FT PROPANE HOSE ASSEMBLY
Princess Auto Limited
5 ft Propane Hose Assembly
8008633
Description
5 ft Propane Hose Assembly
Princess Auto Limited
Done
Description
5 ft Propane Hose Assembly
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
5 ft Propane Hose Assembly
8008633
5 ft Propane Hose Assembly
8008633
5 ft Propane Hose Assembly
5 ft Propane Hose Assembly
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Industrial Hose
Product Number
8008633
Product Name
5 ft Propane Hose Assembly
Length
5ft
Unlock Full Specs
to access all available technical data
Similar Products
Clippard
Polyurethane Ribbon Hose
URH8-0402-02T
Specs
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
HydraCheck Inc.
Microbore Hose Assembly
Specs
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Petersen Products Co.
Hose, Lift Bag 32' X 150 Psi Green W/Shutoff & Relief Valve
162-2038-50325
Specs
Product Form
Assembly
Media
Air
Application
Pneumatic
View Details
Jergens, Inc.
Low Pressure Air Hoses
61109
Specs
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details